Lattice Semiconductor Corporation 320MHz 1.8V 2.5V FPGA Programmable Logic Device LFXP10C-3F256I

Description
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
320MHz 1.8V 2.5V FPGA Programmable Logic Device - 696-LFXP10C-3F256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz 1.8V 2.5V FPGA Programmable Logic Device
696-LFXP10C-3F256I
320MHz 1.8V 2.5V FPGA Programmable Logic Device 696-LFXP10C-3F256I
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256I can be used for catalog matching and distributor lookup.

FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256I - 1196239-LFXP10C-3F256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256I
1196239-LFXP10C-3F256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256I 1196239-LFXP10C-3F256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196239-LFXP10C-3F25 6I Mounting Style: SMD Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LFXP10 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 188 Supply Voltage (V): 1.71V ~ 3.465V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196239-LFXP10C-3F256I
Mounting Style: SMD
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP10
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 188
Supply Voltage (V): 1.71V ~ 3.465V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-3F256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-3F256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP10C-3F256I 1196239-LFXP10C-3F256I LFXP10C-3F256I
Product Name 320MHz 1.8V 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4
Logic Cells / Logic Blocks 10000 10000
Package Type Other; BGA
Internal Frequency 320 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details