Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP10C-3F256C

Description
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
Request a Quote Datasheet
Description
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP10C-3F256C-ND
FPGAs (Field Programmable Gate Array) LFXP10C-3F256C-ND
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C - 070922-LFXP10C-3F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C
070922-LFXP10C-3F256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C 070922-LFXP10C-3F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070922-LFXP10C-3F256 C Mounting: SMD (SMT) Number of I/O: 188 Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 1.71 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070922-LFXP10C-3F256C
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
320MHz 1.8V 2.5V FPGA Programmable Logic Device - 696-LFXP10C-3F256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz 1.8V 2.5V FPGA Programmable Logic Device
696-LFXP10C-3F256C
320MHz 1.8V 2.5V FPGA Programmable Logic Device 696-LFXP10C-3F256C
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256C can be used for catalog matching and distributor lookup.

FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP10C-3F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3F256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP10C-3F256C
FPGAs (Field Programmable Gate Array) LFXP10C-3F256C
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-3F256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-3F256C
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP10C-3F256C
FPGAs (Field Programmable Gate Array) LFXP10C-3F256C
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

Buy Now Datasheet
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray - 477-LFXP10C-3F256C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray
477-LFXP10C-3F256C
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray 477-LFXP10C-3F256C
FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray

FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-3F256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-3F256C
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP10C-3F256C-ND 070922-LFXP10C-3F256C 696-LFXP10C-3F256C LFXP10C-3F256C LFXP10C-3F256C LFXP10C-3F256C 477-LFXP10C-3F256C LFXP10C-3F256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-3F256C 320MHz 1.8V 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA LatticeXP Family 10000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FPBGA (17x17) Other; BGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 10000 10000 10000 10000 10000
Supply Voltage Other; 1.71 V ~ 3.465 V Other; 1.8V Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details