ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923005-LFX200EB-04F2
Series: ispXPGA®
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Part Status: Obsolete
Family Name: LFX200
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, 676 CLBs, 210000 Gates, 320MHz, 2704-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LFX200EB-04F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-04F256I
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFX200EB-04F256I-ND | 923005-LFX200EB-04F256I | 696-LFX200EB-04F256I | LFX200EB-04F256I | LFX200EB-04F256I | LFX200EB-04F256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-04F256I | 320MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-FPBGA (17x17) | Other; FBGA | Other; 256-BGA | ||
| Pins | 256 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| System Gates | 210000 | 210000 | 210000 |