ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFX200EB-04F256C-ND | LFX200EB-04F256C | LFX200EB-04F256C | LFX200EB-04F256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | 3.6V; Other | Other; 2.3V ~ 3.6V |