Lattice Semiconductor Corporation FPGA Programmable Logic Device LFX200EB-03FN256I

Description
IC FPGA 160 I/O 256FBGA Product overview: LFX200EB-03FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 160 I/O 256FBGA Product overview: LFX200EB-03FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFX200EB-03FN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFX200EB-03FN256I
FPGA Programmable Logic Device 696-LFX200EB-03FN256I
IC FPGA 160 I/O 256FBGA Product overview: LFX200EB-03FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 I can be used for catalog matching and distributor lookup.

IC FPGA 160 I/O 256FBGA Product overview: LFX200EB-03FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I - 070921-LFX200EB-03FN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I
070921-LFX200EB-03FN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I 070921-LFX200EB-03FN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070921-LFX200EB-03FN 256I Mounting: SMD (SMT) Number of I/O: 160 Number of Logic Elements/Cells: 2704 Total RAM Bits: 113664 Number of Gates: 210000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070921-LFX200EB-03FN256I
Mounting: SMD (SMT)
Number of I/O: 160
Number of Logic Elements/Cells: 2704
Total RAM Bits: 113664
Number of Gates: 210000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256I-ND
FPGAs (Field Programmable Gate Array) LFX200EB-03FN256I-ND
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFX200EB-03FN256I
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFX200EB-03FN256I
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256I
FPGAs (Field Programmable Gate Array) LFX200EB-03FN256I
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFX200EB-03FN256I 070921-LFX200EB-03FN256I LFX200EB-03FN256I-ND LFX200EB-03FN256I LFX200EB-03FN256I LFX200EB-03FN256I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 210000 210000 210000 210000
Logic Cells / Logic Blocks 2704 2704 2704 2704
Package Type Other; BGA Other; 256-FPBGA (17x17) Other; 256-BGA Other; 256-BGA
User I/Os 160 pins 160 pins 160 pins
Unlock Full Specs
to access all available technical data