Lattice Semiconductor Corporation 2.5V 3.3V FPGA Programmable Logic Device LFX200EB-03FN256C

Description
FPGA ispXPGA Family 210K Gates 2704 Cells 2.5V/3.3V 256-Pin FBGA Product overview: LFX200EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ispXPGA Family 210K Gates 2704 Cells 2.5V/3.3V 256-Pin FBGA Product overview: LFX200EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3.3V FPGA Programmable Logic Device - 696-LFX200EB-03FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V FPGA Programmable Logic Device
696-LFX200EB-03FN256C
2.5V 3.3V FPGA Programmable Logic Device 696-LFX200EB-03FN256C
FPGA ispXPGA Family 210K Gates 2704 Cells 2.5V/3.3V 256-Pin FBGA Product overview: LFX200EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256 C can be used for catalog matching and distributor lookup.

FPGA ispXPGA Family 210K Gates 2704 Cells 2.5V/3.3V 256-Pin FBGA Product overview: LFX200EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX200EB-03FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C - 070920-LFX200EB-03FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C
070920-LFX200EB-03FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C 070920-LFX200EB-03FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070920-LFX200EB-03FN 256C Mounting: SMD (SMT) Number of I/O: 160 Number of Logic Elements/Cells: 2704 Total RAM Bits: 113664 Number of Gates: 210000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070920-LFX200EB-03FN256C
Mounting: SMD (SMT)
Number of I/O: 160
Number of Logic Elements/Cells: 2704
Total RAM Bits: 113664
Number of Gates: 210000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256C
FPGAs (Field Programmable Gate Array) LFX200EB-03FN256C
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX200EB-03FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFX200EB-03FN256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFX200EB-03FN256C 070920-LFX200EB-03FN256C LFX200EB-03FN256C LFX200EB-03FN256C
Product Name 2.5V 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX200EB-03FN256C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 210000 210000 210000 210000
Logic Cells / Logic Blocks 2704 2704 2704 2704
Package Type Other; FBGA Other; 256-FPBGA (17x17) Other; 256-BGA
User I/Os 160 pins 160 pins 160 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details