Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFX200B-05F256C

Description
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
Request a Quote
Description
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFX200B-05F256C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a 256-ball grid array (BGA) package and is designed for flexibility in digital circuit design, allowing for reconfiguration after manufacturing. This specific part number is part of the ispXPGA family, which is known for its low power consumption and high performance. The device is currently active and orderable, making it a viable option for engineers looking for reliable FPGA solutions in their projects. The LFX200B-05F256C is suitable for applications requiring moderate complexity and offers a balance of performance and power efficiency.

Datasheet Summary
Powered by GS/AI

The LFX200B-05F256C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a 256-ball grid array (BGA) package and is designed for flexibility in digital circuit design, allowing for reconfiguration after manufacturing. This specific part number is part of the ispXPGA family, which is known for its low power consumption and high performance. The device is currently active and orderable, making it a viable option for engineers looking for reliable FPGA solutions in their projects. The LFX200B-05F256C is suitable for applications requiring moderate complexity and offers a balance of performance and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFX200B-05F256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFX200B-05F256C-ND
FPGAs (Field Programmable Gate Array) LFX200B-05F256C-ND
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFX200B-05F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFX200B-05F256C
FPGAs (Field Programmable Gate Array) LFX200B-05F256C
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFX200B-05F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFX200B-05F256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFX200B-05F256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFX200B-05F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX200B-05F256C
Embedded - FPGAs (Field Programmable Gate Array) LFX200B-05F256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFX200B-05F256C-ND LFX200B-05F256C LFX200B-05F256C LFX200B-05F256C
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 210000 210000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details