The LFX125EB-05FN256C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a 256-ball grid array (BGA) package and is designed for flexibility in digital circuit design. This FPGA is part of the ispXPGA family, which is known for its low power consumption and high performance. The device supports a range of voltage levels, specifically 2.5V and 3.3V, making it suitable for various applications. The LFX125EB-05FN256C is currently active and orderable, providing engineers with a reliable option for custom hardware solutions.
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
IC FPGA 160 I/O 256FBGA
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFX125EB-05FN256C-ND | LFX125EB-05FN256C | LFX125EB-05FN256C | LFX125EB-05FN256C | LFX125EB-05FN256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 139000 | 139000 | 139000 |