ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
Field Programmable Gate Array, 484 CLBs, 139000 Gates, 320MHz, 1936-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LFX125EB-04F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-04F256I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070919-LFX125EB-04F2
Mounting: SMD (SMT)
Number of I/O: 160
Number of Logic Elements/Cells: 1936
Total RAM Bits: 94208
Number of Gates: 139000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1238-ND | 696-LFX125EB-04F256I | 070919-LFX125EB-04F256I | LFX125EB-04F256I | LFX125EB-04F256I | LFX125EB-04F256I |
| Product Name | FPGAs (Field Programmable Gate Array) | 320MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-04F256I | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-FPBGA (17x17) | Other; 256-BGA | ||
| Pins | 256 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| System Gates | 139000 | 139000 | 139000 | 139000 |