Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877063-LFX125EB-04F2
Series: ispXPGA®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Part Status: Obsolete
Family Name: LFX125
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
IC FPGA 160 I/O 256FBGA Product overview: LFX125EB-04F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-04F256C
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 877063-LFX125EB-04F256C | LFX125EB-04F256C-ND | 696-LFX125EB-04F256C | LFX125EB-04F256C | LFX125EB-04F256C | LFX125EB-04F256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-04F256C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-FPBGA (17x17) | Other; 256-BGA | Other; BGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Pins | 256 | |||||
| System Gates | 139000 | 139000 | 139000 |