Lattice Semiconductor Corporation Automotive 2.5V 3.3V FPGA Programmable Logic Device LFX125EB-03FN256C

Description
FPGA ispXPGA Family 139K Gates 1936 Cells 2.5V/3.3V Automotive 256-Pin FBGA Product overview: LFX125EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-03FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ispXPGA Family 139K Gates 1936 Cells 2.5V/3.3V Automotive 256-Pin FBGA Product overview: LFX125EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-03FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5V 3.3V FPGA Programmable Logic Device - 696-LFX125EB-03FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3.3V FPGA Programmable Logic Device
696-LFX125EB-03FN256C
Automotive 2.5V 3.3V FPGA Programmable Logic Device 696-LFX125EB-03FN256C
FPGA ispXPGA Family 139K Gates 1936 Cells 2.5V/3.3V Automotive 256-Pin FBGA Product overview: LFX125EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-03FN256 C can be used for catalog matching and distributor lookup.

FPGA ispXPGA Family 139K Gates 1936 Cells 2.5V/3.3V Automotive 256-Pin FBGA Product overview: LFX125EB-03FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 2.5V, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-03FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C - 923002-LFX125EB-03FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C
923002-LFX125EB-03FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C 923002-LFX125EB-03FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923002-LFX125EB-03FN 256C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: LFX125 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923002-LFX125EB-03FN256C
Series: ispXPGA®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Part Status: Obsolete
Family Name: LFX125
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFX125EB-03FN256C
FPGAs (Field Programmable Gate Array) LFX125EB-03FN256C
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA

ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX125EB-03FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFX125EB-03FN256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFX125EB-03FN256C 923002-LFX125EB-03FN256C LFX125EB-03FN256C LFX125EB-03FN256C
Product Name Automotive 2.5V 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03FN256C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 139000 139000 139000
Logic Cells / Logic Blocks 1936 1936 1936
Package Type Other; FBGA Other; 256-FPBGA (17x17) Other; 256-BGA
User I/Os 160 pins 160 pins 160 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details