SCM Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA
SCM Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA
IC FPGA 660 I/O 1152FCBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFSCM3GA80EP1-6FCN1152C-ND | LFSCM3GA80EP1-6FCN1152C | LFSCM3GA80EP1-6FCN1152C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | |
| Pins | 1152 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Logic Cells / Logic Blocks | 80000 |