Lattice Semiconductor Corporation 1.2V FPGA Programmable Logic Device LFSCM3GA80EP1-5FC1704C

Description
FPGA - Field Programmable Gate Array 80.1K LUTs 904 I/O MACOSERDES 1.2V -5 Product overview: LFSCM3GA80EP1-5FC170 4C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSCM3GA80EP1-5F C1704C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array 80.1K LUTs 904 I/O MACOSERDES 1.2V -5 Product overview: LFSCM3GA80EP1-5FC170 4C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSCM3GA80EP1-5F C1704C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-LFSCM3GA80EP1-5FC1704C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFSCM3GA80EP1-5FC1704C
1.2V FPGA Programmable Logic Device 696-LFSCM3GA80EP1-5FC1704C
FPGA - Field Programmable Gate Array 80.1K LUTs 904 I/O MACOSERDES 1.2V -5 Product overview: LFSCM3GA80EP1-5FC170 4C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSCM3GA80EP1-5F C1704C can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array 80.1K LUTs 904 I/O MACOSERDES 1.2V -5 Product overview: LFSCM3GA80EP1-5FC1704C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSCM3GA80EP1-5FC1704C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1317997-LFSCM3GA80EP1-5FC1704C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1317997-LFSCM3GA80EP1-5FC1704C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1317997-LFSCM3GA80EP1-5FC1704C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1317997-LFSCM3GA80EP 1-5FC1704C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 12 Mounting: Surface Mount Number of I/O: 904 Number of LABs/CLBs: 20000 Number of Logic Elements/Cells: 80000 Total RAM Bits: 5816320 Voltage - Supply: 0.95V ~ 1.26V Supplier Device Package: 1704-CFCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1704-BCBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: LFSCM3GA80 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317997-LFSCM3GA80EP1-5FC1704C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 12
Mounting: Surface Mount
Number of I/O: 904
Number of LABs/CLBs: 20000
Number of Logic Elements/Cells: 80000
Total RAM Bits: 5816320
Voltage - Supply: 0.95V ~ 1.26V
Supplier Device Package: 1704-CFCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1704-BCBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: LFSCM3GA80
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSCM3GA80EP1-5FC1704C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSCM3GA80EP1-5FC1704C
FPGAs (Field Programmable Gate Array) LFSCM3GA80EP1-5FC1704C
SCM Field Programmable Gate Array (FPGA) IC 904 5816320 80000 1704-BCBGA, FCBGA

SCM Field Programmable Gate Array (FPGA) IC 904 5816320 80000 1704-BCBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSCM3GA80EP1-5FC1704C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSCM3GA80EP1-5FC1704C
Embedded - FPGAs (Field Programmable Gate Array) LFSCM3GA80EP1-5FC1704C
IC FPGA 904 I/O 1704FCBGA

IC FPGA 904 I/O 1704FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSCM3GA80EP1-5FC1704C 1317997-LFSCM3GA80EP1-5FC1704C LFSCM3GA80EP1-5FC1704C LFSCM3GA80EP1-5FC1704C
Product Name 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 80000 80000 80000 80000
Package Type Other; FCBGA Other; 1704-BCBGA, FCBGA Other; 1704-BCBGA, FCBGA
Internal Frequency 700 MHz
User I/Os 904 pins 904 pins 904 pins
Unlock Full Specs
to access all available technical data