Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I LFSC3GA80E-5FCN1704I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778567-LFSC3GA80E-5F CN1704I Series: SC Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 1704-BCBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.26 V Number of I/O: 904 Number of LABs/CLBs: 20000 Number of Logic Elements/Cells: 80000 Total RAM Bits: 5816320 Part Status: Obsolete(EOL) Family Name: LFSC80 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC2VPX70-5FFG1704C; XC2VPX70-5FF1704I; XC2VP70-7FF1704I; XC2VPX70-7FF1704I; Introduction Date: June 13, 2006 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778567-LFSC3GA80E-5F CN1704I Series: SC Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 1704-BCBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.26 V Number of I/O: 904 Number of LABs/CLBs: 20000 Number of Logic Elements/Cells: 80000 Total RAM Bits: 5816320 Part Status: Obsolete(EOL) Family Name: LFSC80 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC2VPX70-5FFG1704C; XC2VPX70-5FF1704I; XC2VP70-7FF1704I; XC2VPX70-7FF1704I; Introduction Date: June 13, 2006 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I - 778567-LFSC3GA80E-5FCN1704I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I
778567-LFSC3GA80E-5FCN1704I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I 778567-LFSC3GA80E-5FCN1704I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778567-LFSC3GA80E-5F CN1704I Series: SC Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 1704-BCBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.26 V Number of I/O: 904 Number of LABs/CLBs: 20000 Number of Logic Elements/Cells: 80000 Total RAM Bits: 5816320 Part Status: Obsolete(EOL) Family Name: LFSC80 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC2VPX70-5FFG1704C; XC2VPX70-5FF1704I; XC2VP70-7FF1704I; XC2VPX70-7FF1704I; Introduction Date: June 13, 2006 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778567-LFSC3GA80E-5FCN1704I
Series: SC
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 1704-BCBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.26 V
Number of I/O: 904
Number of LABs/CLBs: 20000
Number of Logic Elements/Cells: 80000
Total RAM Bits: 5816320
Part Status: Obsolete(EOL)
Family Name: LFSC80
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1704-CFCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC2VPX70-5FFG1704C; XC2VPX70-5FF1704I; XC2VP70-7FF1704I; XC2VPX70-7FF1704I;
Introduction Date: June 13, 2006
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA80E-5FCN1704I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA80E-5FCN1704I
1000MHz FPGA Programmable Logic Device 696-LFSC3GA80E-5FCN1704I
Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA80E-5FCN1704I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1 704I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA80E-5FCN1704I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1704I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA80E-5FCN1704I
FPGAs (Field Programmable Gate Array) LFSC3GA80E-5FCN1704I
SC Field Programmable Gate Array (FPGA) IC 904 5816320 80000 1704-BCBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 904 5816320 80000 1704-BCBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA80E-5FCN1704I
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA80E-5FCN1704I
IC FPGA 904 I/O 1704FCBGA

IC FPGA 904 I/O 1704FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778567-LFSC3GA80E-5FCN1704I 696-LFSC3GA80E-5FCN1704I LFSC3GA80E-5FCN1704I LFSC3GA80E-5FCN1704I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1704I 1000MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 80000 80000 80000 80000
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Supply Voltage Other; 0.95 V ~ 1.26 V Other; 1.2V Other; 0.95V ~ 1.26V
Package Type Other; FCBGA Other; 1704-BCBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-3 - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details