Lattice Semiconductor Corporation 1000MHz FPGA Programmable Logic Device LFSC3GA80E-5FCN1152C

Description
Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1152, 35 X 35 MM, LEAD FREE, CERAMIC, FCBGA-1152 Product overview: LFSC3GA80E-5FCN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1 152C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1152, 35 X 35 MM, LEAD FREE, CERAMIC, FCBGA-1152 Product overview: LFSC3GA80E-5FCN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1 152C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA80E-5FCN1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA80E-5FCN1152C
1000MHz FPGA Programmable Logic Device 696-LFSC3GA80E-5FCN1152C
Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1152, 35 X 35 MM, LEAD FREE, CERAMIC, FCBGA-1152 Product overview: LFSC3GA80E-5FCN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1 152C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 308 CLBs, 80000 Gates, 1000MHz, 80100-Cell, CMOS, CBGA1152, 35 X 35 MM, LEAD FREE, CERAMIC, FCBGA-1152 Product overview: LFSC3GA80E-5FCN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA80E-5FCN1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFSC3GA80E-5FCN1152C-ND
FPGAs (Field Programmable Gate Array) LFSC3GA80E-5FCN1152C-ND
SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C - 922996-LFSC3GA80E-5FCN1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C
922996-LFSC3GA80E-5FCN1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C 922996-LFSC3GA80E-5FCN1152C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922996-LFSC3GA80E-5F CN1152C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 660 Part Status: Obsolete Family Name: LFSC3GA80 Categories: Integrated Circuits (ICs) Case / Package: 1152-FCBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922996-LFSC3GA80E-5FCN1152C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 660
Part Status: Obsolete
Family Name: LFSC3GA80
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FCBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA80E-5FCN1152C
FPGAs (Field Programmable Gate Array) LFSC3GA80E-5FCN1152C
SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA80E-5FCN1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA80E-5FCN1152C
IC FPGA 660 I/O 1152FCBGA

IC FPGA 660 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA80E-5FCN1152C LFSC3GA80E-5FCN1152C-ND 922996-LFSC3GA80E-5FCN1152C LFSC3GA80E-5FCN1152C LFSC3GA80E-5FCN1152C
Product Name 1000MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-5FCN1152C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 80000 80000
Package Type Other; FCBGA Other; 1152-BBGA, FCBGA Other; 1152-FCBGA (35x35) Other; 1152-BBGA, FCBGA
Internal Frequency 700 MHz
User I/Os 660 pins 660 pins
Unlock Full Specs
to access all available technical data