Lattice Semiconductor Corporation FPGA Programmable Logic Device LFSC3GA25E-7FFA1020C

Description
IC FPGA 476 I/O 1020BGA Product overview: LFSC3GA25E-7FFA1020C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7FFA1 020C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 476 I/O 1020BGA Product overview: LFSC3GA25E-7FFA1020C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7FFA1 020C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFSC3GA25E-7FFA1020C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFSC3GA25E-7FFA1020C
FPGA Programmable Logic Device 696-LFSC3GA25E-7FFA1020C
IC FPGA 476 I/O 1020BGA Product overview: LFSC3GA25E-7FFA1020C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7FFA1 020C can be used for catalog matching and distributor lookup.

IC FPGA 476 I/O 1020BGA Product overview: LFSC3GA25E-7FFA1020C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7FFA1020C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031140-LFSC3GA25E-7FFA1020C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031140-LFSC3GA25E-7FFA1020C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031140-LFSC3GA25E-7FFA1020C
Win Source Part Number: 1031140-LFSC3GA25E-7 FFA1020C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SC Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 476 Number of LABs/CLBs: 6250 Number of Logic Elements/Cells: 25000 Total RAM Bits: 1966080 Voltage - Supply: 0.95V ~ 1.26V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-OFcBGA Rev 2 (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-1FFG784I; XC6VCX75T-2FFG784I; ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFSC3GA25 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031140-LFSC3GA25E-7FFA1020C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SC
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 476
Number of LABs/CLBs: 6250
Number of Logic Elements/Cells: 25000
Total RAM Bits: 1966080
Voltage - Supply: 0.95V ~ 1.26V
Package / Case: 1020-BBGA, FCBGA
Supplier Device Package: 1020-OFcBGA Rev 2 (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC6VLX75T-1FFG784C; XC6VLX75T-1FFG784I; XC6VCX75T-2FFG784I;
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFSC3GA25
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7FFA1020C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-7FFA1020C
FPGAs (Field Programmable Gate Array) LFSC3GA25E-7FFA1020C
SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7FFA1020C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-7FFA1020C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-7FFA1020C
IC FPGA 476 I/O 1020BGA

IC FPGA 476 I/O 1020BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA25E-7FFA1020C 1031140-LFSC3GA25E-7FFA1020C LFSC3GA25E-7FFA1020C LFSC3GA25E-7FFA1020C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000 25000
Package Type Other; FCBGA Other; 1020-BBGA, FCBGA
User I/Os 476 pins 476 pins 476 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details