Lattice Semiconductor Corporation 1000MHz FPGA Programmable Logic Device LFSC3GA25E-7F900C

Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, FPBGA-900 Product overview: LFSC3GA25E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7F900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, FPBGA-900 Product overview: LFSC3GA25E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7F900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA25E-7F900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA25E-7F900C
1000MHz FPGA Programmable Logic Device 696-LFSC3GA25E-7F900C
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, FPBGA-900 Product overview: LFSC3GA25E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7F900 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, FPBGA-900 Product overview: LFSC3GA25E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-7F900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C - 922995-LFSC3GA25E-7F900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C
922995-LFSC3GA25E-7F900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C 922995-LFSC3GA25E-7F900C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922995-LFSC3GA25E-7F 900C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 378 Part Status: Obsolete Family Name: LFSC3GA25 Categories: Integrated Circuits (ICs) Case / Package: 900-FPBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922995-LFSC3GA25E-7F900C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA
Package: Tray
Package: 900-BBGA
Mounting: Surface Mount
Number of I/O: 378
Part Status: Obsolete
Family Name: LFSC3GA25
Categories: Integrated Circuits (ICs)
Case / Package: 900-FPBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-7F900C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-7F900C
IC FPGA 378 I/O 900FBGA

IC FPGA 378 I/O 900FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-7F900C
FPGAs (Field Programmable Gate Array) LFSC3GA25E-7F900C
SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA25E-7F900C 922995-LFSC3GA25E-7F900C LFSC3GA25E-7F900C LFSC3GA25E-7F900C
Product Name 1000MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-7F900C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000
Package Type Other; FBGA Other; 900-FPBGA (31x31) Other; 900-BBGA
Internal Frequency 700 MHz
User I/Os 378 pins 378 pins 378 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details