Lattice Semiconductor Corporation 1000MHz FPGA Programmable Logic Device LFSC3GA25E-5FN900C

Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFSC3GA25E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FN90 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFSC3GA25E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FN90 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA25E-5FN900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA25E-5FN900C
1000MHz FPGA Programmable Logic Device 696-LFSC3GA25E-5FN900C
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFSC3GA25E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FN90 0C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFSC3GA25E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FN900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C - 778565-LFSC3GA25E-5FN900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C
778565-LFSC3GA25E-5FN900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C 778565-LFSC3GA25E-5FN900C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778565-LFSC3GA25E-5F N900C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.26 V Number of I/O: 378 Number of LABs/CLBs: 6250 Number of Logic Elements/Cells: 25000 Total RAM Bits: 1966080 Family Name: LFSC25 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FPBGA (31x31) Alternative Parts (Cross-Reference): XC6SLX9-2FGG900C; XC6SLX9-L1FG900I; XC6SLX25-L1FGG900I; XC6SLX9-L1FG900C; Introduction Date: June 13, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778565-LFSC3GA25E-5FN900C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.26 V
Number of I/O: 378
Number of LABs/CLBs: 6250
Number of Logic Elements/Cells: 25000
Total RAM Bits: 1966080
Family Name: LFSC25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FPBGA (31x31)
Alternative Parts (Cross-Reference): XC6SLX9-2FGG900C; XC6SLX9-L1FG900I; XC6SLX25-L1FGG900I; XC6SLX9-L1FG900C;
Introduction Date: June 13, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5FN900C
FPGAs (Field Programmable Gate Array) LFSC3GA25E-5FN900C
SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5FN900C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-5FN900C
IC FPGA 378 I/O 900FBGA

IC FPGA 378 I/O 900FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA25E-5FN900C 778565-LFSC3GA25E-5FN900C LFSC3GA25E-5FN900C LFSC3GA25E-5FN900C
Product Name 1000MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FN900C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000 25000
Internal Frequency 700 MHz
User I/Os 378 pins 378 pins 378 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details