SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA1020, 33 X 33 MM, LEAD FREE, FCBGA-1020 Product overview: LFSC3GA25E-5FFN1020C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922993-LFSC3GA25E-5F
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA
Package: Tray
Package: 1020-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 476
Part Status: Obsolete
Family Name: LFSC3GA25
Categories: Integrated Circuits (ICs)
Case / Package: 1020-OFCBGA (33x33)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 476 I/O 1020BGA
SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFSC3GA25E-5FFN1020C-ND | 696-LFSC3GA25E-5FFN1020C | 922993-LFSC3GA25E-5FFN1020C | LFSC3GA25E-5FFN1020C | LFSC3GA25E-5FFN1020C |
| Product Name | FPGAs (Field Programmable Gate Array) | 1000MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FFN1020C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-BBGA, FCBGA | Other; FCBGA | Other; 1020-OFCBGA (33x33) | Other; 1020-BBGA, FCBGA | |
| Pins | 1020 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Logic Cells / Logic Blocks | 25000 | 25000 |