Lattice Semiconductor Corporation 1000MHz FPGA Programmable Logic Device LFSC3GA25E-5FFAN1020I

Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA1020, 33 X 33 MM, LEAD FREE, FCBGA-1020 Product overview: LFSC3GA25E-5FFAN1020 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FFAN 1020I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA1020, 33 X 33 MM, LEAD FREE, FCBGA-1020 Product overview: LFSC3GA25E-5FFAN1020 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FFAN 1020I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA25E-5FFAN1020I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA25E-5FFAN1020I
1000MHz FPGA Programmable Logic Device 696-LFSC3GA25E-5FFAN1020I
Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA1020, 33 X 33 MM, LEAD FREE, FCBGA-1020 Product overview: LFSC3GA25E-5FFAN1020 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FFAN 1020I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 104 CLBs, 25000 Gates, 1000MHz, 25400-Cell, CMOS, PBGA1020, 33 X 33 MM, LEAD FREE, FCBGA-1020 Product overview: LFSC3GA25E-5FFAN1020I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5FFAN1020I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228989-LFSC3GA25E-5FFAN1020I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228989-LFSC3GA25E-5FFAN1020I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228989-LFSC3GA25E-5FFAN1020I
Win Source Part Number: 1228989-LFSC3GA25E-5 FFAN1020I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SC Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 476 Number of LABs/CLBs: 6250 Number of Logic Elements/Cells: 25000 Total RAM Bits: 1966080 Voltage - Supply: 0.95V ~ 1.26V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-OFcBGA Rev 2 (33x33) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFSC3GA25 Product Status: Obsolete

Win Source Part Number: 1228989-LFSC3GA25E-5FFAN1020I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SC
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 476
Number of LABs/CLBs: 6250
Number of Logic Elements/Cells: 25000
Total RAM Bits: 1966080
Voltage - Supply: 0.95V ~ 1.26V
Package / Case: 1020-BBGA, FCBGA
Supplier Device Package: 1020-OFcBGA Rev 2 (33x33)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFSC3GA25
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FFAN1020I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5FFAN1020I
FPGAs (Field Programmable Gate Array) LFSC3GA25E-5FFAN1020I
SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 476 1966080 25000 1020-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FFAN1020I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5FFAN1020I
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-5FFAN1020I
IC FPGA 476 I/O 1020BGA

IC FPGA 476 I/O 1020BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA25E-5FFAN1020I 1228989-LFSC3GA25E-5FFAN1020I LFSC3GA25E-5FFAN1020I LFSC3GA25E-5FFAN1020I
Product Name 1000MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000 25000
User I/Os 476 pins 476 pins 476 pins
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details