Lattice Semiconductor Corporation 1.2V FPGA Programmable Logic Device LFSC3GA25E-5F900C

Description
FPGA - Field Programmable Gate Array 25.4K LUTs 378 3G SERDES 1.2V -5 Spd Product overview: LFSC3GA25E-5F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5F900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array 25.4K LUTs 378 3G SERDES 1.2V -5 Spd Product overview: LFSC3GA25E-5F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5F900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-LFSC3GA25E-5F900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFSC3GA25E-5F900C
1.2V FPGA Programmable Logic Device 696-LFSC3GA25E-5F900C
FPGA - Field Programmable Gate Array 25.4K LUTs 378 3G SERDES 1.2V -5 Spd Product overview: LFSC3GA25E-5F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5F900 C can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array 25.4K LUTs 378 3G SERDES 1.2V -5 Spd Product overview: LFSC3GA25E-5F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA25E-5F900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355734-LFSC3GA25E-5F900C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355734-LFSC3GA25E-5F900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355734-LFSC3GA25E-5F900C
Win Source Part Number: 1355734-LFSC3GA25E-5 F900C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation Series: SC Package: Tray Product Status: Obsolete Package / Case: 900-BBGA Supplier Device Package: 900-FPBGA (31x31) Base Product Number: LFSC3GA25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.95V ~ 1.26V Number of Logic Elements/Cells: 25000 Total RAM Bits: 1966080 Number of I/O: 378 Number of LABs/CLBs: 6250

Win Source Part Number: 1355734-LFSC3GA25E-5F900C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: SC
Package: Tray
Product Status: Obsolete
Package / Case: 900-BBGA
Supplier Device Package: 900-FPBGA (31x31)
Base Product Number: LFSC3GA25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.95V ~ 1.26V
Number of Logic Elements/Cells: 25000
Total RAM Bits: 1966080
Number of I/O: 378
Number of LABs/CLBs: 6250

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5F900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5F900C-ND
FPGAs (Field Programmable Gate Array) LFSC3GA25E-5F900C-ND
SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5F900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5F900C
FPGAs (Field Programmable Gate Array) LFSC3GA25E-5F900C
SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 378 1966080 25000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5F900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5F900C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-5F900C
IC FPGA 378 I/O 900FBGA

IC FPGA 378 I/O 900FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5F900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA25E-5F900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA25E-5F900C
IC FPGA 378 I/O 900FBGA

IC FPGA 378 I/O 900FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA25E-5F900C 1355734-LFSC3GA25E-5F900C LFSC3GA25E-5F900C-ND LFSC3GA25E-5F900C LFSC3GA25E-5F900C LFSC3GA25E-5F900C
Product Name 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000 25000
Internal Frequency 700 MHz
User I/Os 378 pins 378 pins 378 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-1N - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details