Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C LFSC3GA15E-7F900C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922992-LFSC3GA15E-7F 900C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 300 Part Status: Obsolete Family Name: LFSC3GA15 Categories: Integrated Circuits (ICs) Case / Package: 900-FPBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922992-LFSC3GA15E-7F 900C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 300 Part Status: Obsolete Family Name: LFSC3GA15 Categories: Integrated Circuits (ICs) Case / Package: 900-FPBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C - 922992-LFSC3GA15E-7F900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C
922992-LFSC3GA15E-7F900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C 922992-LFSC3GA15E-7F900C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922992-LFSC3GA15E-7F 900C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 300 Part Status: Obsolete Family Name: LFSC3GA15 Categories: Integrated Circuits (ICs) Case / Package: 900-FPBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922992-LFSC3GA15E-7F900C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA
Package: Tray
Package: 900-BBGA
Mounting: Surface Mount
Number of I/O: 300
Part Status: Obsolete
Family Name: LFSC3GA15
Categories: Integrated Circuits (ICs)
Case / Package: 900-FPBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-LFSC3GA15E-7F900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFSC3GA15E-7F900C
1.2V FPGA Programmable Logic Device 696-LFSC3GA15E-7F900C
FPGA - Field Programmable Gate Array 15.2K LUTs 3G SERDES 1.2V -7 Spd Product overview: LFSC3GA15E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-7F900 C can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array 15.2K LUTs 3G SERDES 1.2V -7 Spd Product overview: LFSC3GA15E-7F900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-7F900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-7F900C-ND
FPGAs (Field Programmable Gate Array) LFSC3GA15E-7F900C-ND
SC Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-7F900C
FPGAs (Field Programmable Gate Array) LFSC3GA15E-7F900C
SC Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA

SC Field Programmable Gate Array (FPGA) IC 300 1054720 15000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-7F900C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-7F900C
IC FPGA 300 I/O 900FBGA

IC FPGA 300 I/O 900FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-7F900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-7F900C
IC FPGA 300 I/O 900FBGA

IC FPGA 300 I/O 900FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922992-LFSC3GA15E-7F900C 696-LFSC3GA15E-7F900C LFSC3GA15E-7F900C-ND LFSC3GA15E-7F900C LFSC3GA15E-7F900C LFSC3GA15E-7F900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-7F900C 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-FPBGA (31x31) Other; FBGA Other; 900-BBGA Other; 900-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 15000 15000 15000
Internal Frequency 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details