Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C

Description
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA
Request a Quote Datasheet
Description
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5FN256C-ND
FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C-ND
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

Buy Now Datasheet
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA15E-5FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA15E-5FN256C
1000MHz FPGA Programmable Logic Device 696-LFSC3GA15E-5FN256C
Field Programmable Gate Array, 56 CLBs, 15000 Gates, 1000MHz, 15200-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFSC3GA15E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5FN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 56 CLBs, 15000 Gates, 1000MHz, 15200-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFSC3GA15E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C - 746752-LFSC3GA15E-5FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C
746752-LFSC3GA15E-5FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C 746752-LFSC3GA15E-5FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 746752-LFSC3GA15E-5F N256C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.26 V Number of I/O: 139 Number of LABs/CLBs: 3750 Number of Logic Elements/Cells: 15000 Total RAM Bits: 1054720 Family Name: LFSC15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3PE3000L-FGG256I; M1A3PE3000L-1FGG256; Introduction Date: June 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 746752-LFSC3GA15E-5FN256C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.26 V
Number of I/O: 139
Number of LABs/CLBs: 3750
Number of Logic Elements/Cells: 15000
Total RAM Bits: 1054720
Family Name: LFSC15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3PE3000L-FGG256I; M1A3PE3000L-1FGG256;
Introduction Date: June 13, 2006
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5FN256C
FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5FN256C
FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-5FN256C
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFSC3GA15E-5FN256C-ND 696-LFSC3GA15E-5FN256C 746752-LFSC3GA15E-5FN256C LFSC3GA15E-5FN256C LFSC3GA15E-5FN256C LFSC3GA15E-5FN256C LFSC3GA15E-5FN256C
Product Name FPGAs (Field Programmable Gate Array) 1000MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5FN256C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 15000 15000 15000 15000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details