Lattice Semiconductor Corporation FPGA Programmable Logic Device LFSC3GA15E-5F256C

Description
IC FPGA 139 I/O 256FBGA Product overview: LFSC3GA15E-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5F256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 139 I/O 256FBGA Product overview: LFSC3GA15E-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5F256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFSC3GA15E-5F256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFSC3GA15E-5F256C
FPGA Programmable Logic Device 696-LFSC3GA15E-5F256C
IC FPGA 139 I/O 256FBGA Product overview: LFSC3GA15E-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5F256 C can be used for catalog matching and distributor lookup.

IC FPGA 139 I/O 256FBGA Product overview: LFSC3GA15E-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA15E-5F256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C - 922990-LFSC3GA15E-5F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C
922990-LFSC3GA15E-5F256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C 922990-LFSC3GA15E-5F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922990-LFSC3GA15E-5F 256C Series: SC Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 139 Part Status: Obsolete Family Name: LFSC3GA15 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922990-LFSC3GA15E-5F256C
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 139
Part Status: Obsolete
Family Name: LFSC3GA15
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5F256C-ND
FPGAs (Field Programmable Gate Array) LFSC3GA15E-5F256C-ND
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5F256C
FPGAs (Field Programmable Gate Array) LFSC3GA15E-5F256C
SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

SC Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5F256C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-5F256C
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA15E-5F256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA15E-5F256C
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA15E-5F256C 922990-LFSC3GA15E-5F256C LFSC3GA15E-5F256C-ND LFSC3GA15E-5F256C LFSC3GA15E-5F256C LFSC3GA15E-5F256C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA15E-5F256C FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15000 15000 15000
Package Type Other; BGA Other; 256-FPBGA (17x17) Other; 256-BGA Other; 256-BGA
Internal Frequency 700 MHz
User I/Os 139 pins 139 pins 139 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details