Lattice Semiconductor Corporation 1000MHz FPGA Programmable Logic Device LFSC3GA115E-6FCN1704C

Description
Field Programmable Gate Array, 424 CLBs, 115000 Gates, 1000MHz, 115200-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA115E-6FCN1704 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA115E-6FCN 1704C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 424 CLBs, 115000 Gates, 1000MHz, 115200-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA115E-6FCN1704 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA115E-6FCN 1704C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz FPGA Programmable Logic Device - 696-LFSC3GA115E-6FCN1704C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz FPGA Programmable Logic Device
696-LFSC3GA115E-6FCN1704C
1000MHz FPGA Programmable Logic Device 696-LFSC3GA115E-6FCN1704C
Field Programmable Gate Array, 424 CLBs, 115000 Gates, 1000MHz, 115200-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA115E-6FCN1704 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA115E-6FCN 1704C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 424 CLBs, 115000 Gates, 1000MHz, 115200-Cell, CMOS, CBGA1704, 42.5 X 42.5 MM, LEAD FREE, CERAMIC, FCBGA-1704 Product overview: LFSC3GA115E-6FCN1704C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1000MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFSC3GA115E-6FCN1704C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1218791-LFSC3GA115E-6FCN1704C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1218791-LFSC3GA115E-6FCN1704C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1218791-LFSC3GA115E-6FCN1704C
Win Source Part Number: 1218791-LFSC3GA115E- 6FCN1704C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SC Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 942 Number of LABs/CLBs: 28750 Number of Logic Elements/Cells: 115000 Total RAM Bits: 7987200 Voltage - Supply: 0.95V ~ 1.26V Package / Case: 1704-BCBGA, FCBGA Supplier Device Package: 1704-CFCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): LFSC3GA115E6FCN1704C ; ECCN: 3A001A7A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFSC3GA115 Product Status: Obsolete

Win Source Part Number: 1218791-LFSC3GA115E-6FCN1704C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SC
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Number of I/O: 942
Number of LABs/CLBs: 28750
Number of Logic Elements/Cells: 115000
Total RAM Bits: 7987200
Voltage - Supply: 0.95V ~ 1.26V
Package / Case: 1704-BCBGA, FCBGA
Supplier Device Package: 1704-CFCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LFSC3GA115E6FCN1704C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFSC3GA115
Product Status: Obsolete

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA115E-6FCN1704C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA115E-6FCN1704C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA115E-6FCN1704C
IC FPGA 942 I/O 1704FCBGA

IC FPGA 942 I/O 1704FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA115E-6FCN1704C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA115E-6FCN1704C
FPGAs (Field Programmable Gate Array) LFSC3GA115E-6FCN1704C
SC Field Programmable Gate Array (FPGA) IC 942 7987200 115000 1704-BCBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 942 7987200 115000 1704-BCBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFSC3GA115E-6FCN1704C 1218791-LFSC3GA115E-6FCN1704C LFSC3GA115E-6FCN1704C LFSC3GA115E-6FCN1704C
Product Name 1000MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 115000 115000 115000 115000
Package Type Other; FCBGA Other; 1704-BCBGA, FCBGA
Internal Frequency 700 MHz
User I/Os 942 pins 942 pins 942 pins
Unlock Full Specs
to access all available technical data