Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFECP6E-4FN484C

Description
ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA
Request a Quote
Description
ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFECP6E-4FN484C is a Field Programmable Gate Array (FPGA) from the LatticeECP family, featuring 224 I/Os and a logic capacity of 6.1K LUTs. It is packaged in a 484-ball lead-free fpBGA format, suitable for commercial applications. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, making it versatile for different interfacing needs. It includes dedicated DSP blocks for high-performance multiply and accumulate operations, as well as embedded and distributed memory options ranging from 18 Kbits to 498 Kbits. The device operates at a supply voltage of 1.2V and is optimized for cost-sensitive applications, providing a balance of performance and affordability. The LFECP6E-4FN484C is ideal for engineers looking for a reliable FPGA solution with extensive features for mainstream applications.

Datasheet Summary
Powered by GS/AI

The LFECP6E-4FN484C is a Field Programmable Gate Array (FPGA) from the LatticeECP family, featuring 224 I/Os and a logic capacity of 6.1K LUTs. It is packaged in a 484-ball lead-free fpBGA format, suitable for commercial applications. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, making it versatile for different interfacing needs. It includes dedicated DSP blocks for high-performance multiply and accumulate operations, as well as embedded and distributed memory options ranging from 18 Kbits to 498 Kbits. The device operates at a supply voltage of 1.2V and is optimized for cost-sensitive applications, providing a balance of performance and affordability. The LFECP6E-4FN484C is ideal for engineers looking for a reliable FPGA solution with extensive features for mainstream applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFECP6E-4FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFECP6E-4FN484C-ND
FPGAs (Field Programmable Gate Array) LFECP6E-4FN484C-ND
ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFECP6E-4FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFECP6E-4FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFECP6E-4FN484C
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFECP6E-4FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFECP6E-4FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFECP6E-4FN484C
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFECP6E-4FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFECP6E-4FN484C
FPGAs (Field Programmable Gate Array) LFECP6E-4FN484C
ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 224 94208 6100 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFECP6E-4FN484C-ND LFECP6E-4FN484C LFECP6E-4FN484C LFECP6E-4FN484C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details