Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFECP33E-4FN484I

Description
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
Request a Quote
Description
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFECP33E-4FN484I is a member of the LatticeECP/EC family of FPGAs, designed to provide a balance of performance and cost-effectiveness for mainstream applications. This specific model features 360 I/Os and supports up to 32.8K LUTs, making it suitable for a variety of digital logic applications. It includes dedicated sysDSP blocks for high-performance multiply and accumulate operations, with options for 18x18 and 9x9 multipliers. The device supports a range of memory options, including up to 498 Kbits of embedded block RAM and 131 Kbits of distributed RAM, allowing for flexible memory resource allocation. The LFECP33E-4FN484I operates at a voltage of 1.2V and includes multiple programmable I/O buffer types to accommodate various interface standards. Additionally, it features up to four analog PLLs for clock management and supports dedicated DDR memory interfaces, enhancing its capability for high-speed data processing. This FPGA is packaged in a 484-ball fpBGA format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The LFECP33E-4FN484I is a member of the LatticeECP/EC family of FPGAs, designed to provide a balance of performance and cost-effectiveness for mainstream applications. This specific model features 360 I/Os and supports up to 32.8K LUTs, making it suitable for a variety of digital logic applications. It includes dedicated sysDSP blocks for high-performance multiply and accumulate operations, with options for 18x18 and 9x9 multipliers. The device supports a range of memory options, including up to 498 Kbits of embedded block RAM and 131 Kbits of distributed RAM, allowing for flexible memory resource allocation. The LFECP33E-4FN484I operates at a voltage of 1.2V and includes multiple programmable I/O buffer types to accommodate various interface standards. Additionally, it features up to four analog PLLs for clock management and supports dedicated DDR memory interfaces, enhancing its capability for high-speed data processing. This FPGA is packaged in a 484-ball fpBGA format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFECP33E-4FN484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFECP33E-4FN484I-ND
FPGAs (Field Programmable Gate Array) LFECP33E-4FN484I-ND
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFECP33E-4FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFECP33E-4FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFECP33E-4FN484I
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFECP33E-4FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFECP33E-4FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFECP33E-4FN484I
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFECP33E-4FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFECP33E-4FN484I
FPGAs (Field Programmable Gate Array) LFECP33E-4FN484I
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFECP33E-4FN484I-ND LFECP33E-4FN484I LFECP33E-4FN484I LFECP33E-4FN484I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details