Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196230-LFECP33E-3FN
Series: ECP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 360
Number of Logic Elements/Cells: 32800
Total RAM Bits: 434176
Part Status: Obsolete(EOL)
Family Name: ECP33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): A3PE3000-FFG484; A3PE3000-FFGG484; A3P250L-1FG484YI;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
IC FPGA 360 I/O 484FBGA Product overview: LFECP33E-3FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFECP33E-3FN484C
IC FPGA 360 I/O 484FBGA
IC FPGA 360 I/O 484FBGA
ECP Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196230-LFECP33E-3FN484C | LFECP33E-3FN484C-ND | 696-LFECP33E-3FN484C | LFECP33E-3FN484C | LFECP33E-3FN484C | LFECP33E-3FN484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFECP33E-3FN484C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 32800 | 32800 | 32800 | 32800 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | |||
| Pins | 484 |