Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFECP20E-5FN484C

Description
ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA
Request a Quote
Description
ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFECP20E-5FN484C is a member of the LatticeECP/EC family of FPGAs, designed to provide a balance of performance and cost-effectiveness for mainstream applications. This specific part features 400 I/Os and 19.7K LUTs, making it suitable for a variety of digital logic designs. The device supports a range of memory options, including up to 498 Kbits of embedded block RAM and 131 Kbits of distributed RAM, allowing for flexible memory resource allocation. The LFECP20E-5FN484C includes dedicated DSP blocks for high-performance multiply and accumulate operations, with support for multiple multiplier configurations. It also features programmable I/O buffers that accommodate various interface standards, including LVCMOS, LVTTL, and LVDS, among others. The device operates at a supply voltage of 1.2V and includes up to four analog PLLs for clock management. This FPGA is packaged in a 484-ball fpBGA format, which is lead-free and suitable for commercial temperature ranges. The LFECP20E-5FN484C is optimized for use with the ispLEVER design tool suite, which facilitates efficient design implementation and timing verification. Overall, this FPGA is a viable option for engineers seeking a low-cost solution with robust features for their projects.

Datasheet Summary
Powered by GS/AI

The LFECP20E-5FN484C is a member of the LatticeECP/EC family of FPGAs, designed to provide a balance of performance and cost-effectiveness for mainstream applications. This specific part features 400 I/Os and 19.7K LUTs, making it suitable for a variety of digital logic designs. The device supports a range of memory options, including up to 498 Kbits of embedded block RAM and 131 Kbits of distributed RAM, allowing for flexible memory resource allocation. The LFECP20E-5FN484C includes dedicated DSP blocks for high-performance multiply and accumulate operations, with support for multiple multiplier configurations. It also features programmable I/O buffers that accommodate various interface standards, including LVCMOS, LVTTL, and LVDS, among others. The device operates at a supply voltage of 1.2V and includes up to four analog PLLs for clock management. This FPGA is packaged in a 484-ball fpBGA format, which is lead-free and suitable for commercial temperature ranges. The LFECP20E-5FN484C is optimized for use with the ispLEVER design tool suite, which facilitates efficient design implementation and timing verification. Overall, this FPGA is a viable option for engineers seeking a low-cost solution with robust features for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFECP20E-5FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFECP20E-5FN484C-ND
FPGAs (Field Programmable Gate Array) LFECP20E-5FN484C-ND
ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFECP20E-5FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFECP20E-5FN484C
FPGAs (Field Programmable Gate Array) LFECP20E-5FN484C
ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA

ECP Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFECP20E-5FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFECP20E-5FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFECP20E-5FN484C
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site
IC FPGA 360 I/O 484FBGA - 477-LFECP20E-5FN484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 484FBGA
477-LFECP20E-5FN484C
IC FPGA 360 I/O 484FBGA 477-LFECP20E-5FN484C
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFECP20E-5FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFECP20E-5FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFECP20E-5FN484C
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFECP20E-5FN484C-ND LFECP20E-5FN484C LFECP20E-5FN484C 477-LFECP20E-5FN484C LFECP20E-5FN484C
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 360 I/O 484FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 19700 19700 19700
Unlock Full Specs
to access all available technical data