Lattice Semiconductor Corporation Embedded - FPGAs (Field Programmable Gate Array) LFECP15E-5F256C

Description
IC FPGA 195 I/O 256FBGA
Description
IC FPGA 195 I/O 256FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The LFECP15E-5F256C is a member of the LatticeECP/EC family of FPGAs, designed to deliver a balance of performance and cost-effectiveness for mainstream applications. This specific model features 195 I/Os and 15.3K LUTs, making it suitable for a variety of digital logic designs. It is packaged in a 256-ball fpBGA format, which allows for efficient space utilization in compact designs. The device supports a range of I/O standards, including LVCMOS, LVTTL, and LVDS, providing flexibility for interfacing with different components. It includes dedicated DSP blocks for high-performance multiply and accumulate operations, as well as embedded and distributed memory options, with up to 276 Kbits of EBR SRAM available. The LFECP15E-5F256C also features up to four analog PLLs for clock management, enhancing its capability for complex timing requirements. Engineers looking for a low-cost FPGA solution with robust features for general-purpose applications may find the LFECP15E-5F256C to be a suitable choice. Its combination of I/O versatility, memory resources, and DSP capabilities makes it a strong candidate for various design projects.

Datasheet Summary
Powered by GS/AI

The LFECP15E-5F256C is a member of the LatticeECP/EC family of FPGAs, designed to deliver a balance of performance and cost-effectiveness for mainstream applications. This specific model features 195 I/Os and 15.3K LUTs, making it suitable for a variety of digital logic designs. It is packaged in a 256-ball fpBGA format, which allows for efficient space utilization in compact designs. The device supports a range of I/O standards, including LVCMOS, LVTTL, and LVDS, providing flexibility for interfacing with different components. It includes dedicated DSP blocks for high-performance multiply and accumulate operations, as well as embedded and distributed memory options, with up to 276 Kbits of EBR SRAM available. The LFECP15E-5F256C also features up to four analog PLLs for clock management, enhancing its capability for complex timing requirements. Engineers looking for a low-cost FPGA solution with robust features for general-purpose applications may find the LFECP15E-5F256C to be a suitable choice. Its combination of I/O versatility, memory resources, and DSP capabilities makes it a strong candidate for various design projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - LFECP15E-5F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFECP15E-5F256C
Embedded - FPGAs (Field Programmable Gate Array) LFECP15E-5F256C
IC FPGA 195 I/O 256FBGA

IC FPGA 195 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFECP15E-5F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFECP15E-5F256C
FPGAs (Field Programmable Gate Array) LFECP15E-5F256C
ECP Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA

ECP Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFECP15E-5F256C LFECP15E-5F256C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15400 15400
User I/Os 195 pins 195 pins
Package Type Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details