ECP Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
IC FPGA 352 I/O 484FBGA
IC FPGA 352 I/O 484FBGA
ECP Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFECP15E-4FN484C-ND | LFECP15E-4FN484C | LFECP15E-4FN484C | LFECP15E-4FN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |