The LFECP15E-3FN256C is a Field Programmable Gate Array (FPGA) from the LatticeECP family, designed for cost-sensitive applications while providing essential FPGA features. It offers 195 I/Os and a logic capacity of 15.3K LUTs, making it suitable for a variety of mainstream applications. The device supports a range of memory options, including up to 276 Kbits of embedded block RAM and 131 Kbits of distributed RAM, allowing for flexible memory resource allocation. Additionally, the LFECP15E-3FN256C includes dedicated DSP blocks for high-performance multiply and accumulate operations, with support for multiple multiplier configurations. The FPGA features programmable I/O buffers that accommodate various interface standards, including LVCMOS, LVTTL, and LVDS, enhancing its versatility in different design environments. With a 1.2V power supply requirement and available in a 256-ball fpBGA package, this FPGA is optimized for efficient power consumption and space-saving designs. The device is supported by the ispLEVER design tool suite, which facilitates the implementation of complex designs and provides access to pre-designed IP modules, streamlining the development process.
Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFECP15E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFECP15E-3FN256C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196228-LFECP15E-3FN
Mounting Style: SMD
Number of Logic Elements/Cells: 15400
Total RAM Bits: 358400
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LFECP15
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 195
Supply Voltage (V): 1.14V ~ 1.26V
ECP Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA
IC FPGA 195 I/O 256FBGA
IC FPGA 195 I/O 256FBGA
ECP Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFECP15E-3FN256C | 1196228-LFECP15E-3FN256C | LFECP15E-3FN256C-ND | LFECP15E-3FN256C | LFECP15E-3FN256C | LFECP15E-3FN256C |
| Product Name | 420MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFECP15E-3FN256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 15400 | |||||
| Logic Cells / Logic Blocks | 15400 | 15400 | 15400 | 15400 | ||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 340 MHz | |||||
| User I/Os | 195 pins | 195 pins | 195 pins |