ECP Field Programmable Gate Array (FPGA) IC 195 282624 10200 256-BGA
ECP Field Programmable Gate Array (FPGA) IC 195 282624 10200 256-BGA
IC FPGA 195 I/O 256FBGA
IC FPGA 195 I/O 256FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFECP10E-3FN256I-ND | LFECP10E-3FN256I | LFECP10E-3FN256I | LFECP10E-3FN256I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 10200 | 10200 |