EC Field Programmable Gate Array (FPGA) IC 147 94208 6100 208-BFQFP
EC Field Programmable Gate Array (FPGA) IC 147 94208 6100 208-BFQFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFEC6E-4QN208C-ND | LFEC6E-4QN208C | LFEC6E-4QN208C | LFEC6E-4QN208C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Pins | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6100 | 6100 |