EC Field Programmable Gate Array (FPGA) IC 147 94208 6100 208-BFQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196222-LFEC6E-3QN20
Mounting Style: SMD
Number of Logic Elements/Cells: 6100
Total RAM Bits: 94208
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC6
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 147
Supply Voltage (V): 1.14V ~ 1.26V
Field Programmable Gate Array, 768 CLBs, 420MHz, 6100-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFEC6E-3QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC6E-3QN208C can be used for catalog matching and distributor lookup.
IC FPGA 147 I/O 208QFP
EC Field Programmable Gate Array (FPGA) IC 147 94208 6100 208-BFQFP
IC FPGA 147 I/O 208QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1777-ND | 1196222-LFEC6E-3QN208C | 696-LFEC6E-3QN208C | LFEC6E-3QN208C | LFEC6E-3QN208C | LFEC6E-3QN208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC6E-3QN208C | 420MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-BFQFP | QFP | ||
| Pins | 208 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6100 | 12000 | 6100 | 6100 | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other |