Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196221-LFEC6E-3FN25
Mounting Style: SMD
Number of Logic Elements/Cells: 6100
Total RAM Bits: 94208
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC6
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 195
Supply Voltage (V): 1.14V ~ 1.26V
EC Field Programmable Gate Array (FPGA) IC 195 94208 6100 256-BGA
IC FPGA 195 I/O 256FBGA Product overview: LFEC6E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC6E-3FN256C can be used for catalog matching and distributor lookup.
IC FPGA 195 I/O 256FBGA
IC FPGA 195 I/O 256FBGA
EC Field Programmable Gate Array (FPGA) IC 195 94208 6100 256-BGA
IC FPGA 195 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196221-LFEC6E-3FN256C | LFEC6E-3FN256C-ND | 696-LFEC6E-3FN256C | LFEC6E-3FN256C | LFEC6E-3FN256C | LFEC6E-3FN256C | LFEC6E-3FN256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC6E-3FN256C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6100 | 6100 | 6100 | 6100 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Pins | 256 |