Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PQFP100, 14 X 14 MM, LEAD FREE, TQFP-100 Product overview: LFEC3E-5TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-5TN100C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 67 56320 3100 100-LQFP
Win Source Part Number: 972726-LFEC3E-5TN100
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EC
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 67
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFEC3
Product Status: Obsolete
IC FPGA 67 I/O 100TQFP
IC FPGA 67 I/O 100TQFP
EC Field Programmable Gate Array (FPGA) IC 67 56320 3100 100-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC3E-5TN100C | LFEC3E-5TN100C-ND | 972726-LFEC3E-5TN100C | LFEC3E-5TN100C | LFEC3E-5TN100C | LFEC3E-5TN100C |
| Product Name | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10200 | |||||
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | 3100 | ||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 420 MHz | |||||
| User I/Os | 67 pins | 67 pins | 67 pins |