IC FPGA 145 I/O 208QFP Product overview: LFEC3E-5Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-5Q208C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317992-LFEC3E-5Q208
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 48
Mounting: Surface Mount
Number of I/O: 145
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 208-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LFEC3
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EC Field Programmable Gate Array (FPGA) IC 145 56320 3100 208-BFQFP
IC FPGA 145 I/O 208QFP
IC FPGA 145 I/O 208QFP
EC Field Programmable Gate Array (FPGA) IC 145 56320 3100 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC3E-5Q208C | 1317992-LFEC3E-5Q208C | LFEC3E-5Q208C-ND | LFEC3E-5Q208C | LFEC3E-5Q208C | LFEC3E-5Q208C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | 3100 | ||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Internal Frequency | 420 MHz | |||||
| User I/Os | 145 pins | 145 pins | 145 pins |