Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFEC3E-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-4TN144C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070913-LFEC3E-4TN144
Mounting: SMD (SMT)
Number of I/O: 97
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC FPGA 97 I/O 144TQFP
EC Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
IC FPGA 97 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC3E-4TN144C | LFEC3E-4TN144C-ND | 070913-LFEC3E-4TN144C | LFEC3E-4TN144C | LFEC3E-4TN144C | LFEC3E-4TN144C |
| Product Name | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-4TN144C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3100 | |||||
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | 3100 | ||
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | QFP; Other; 144-LQFP | |
| Internal Frequency | 378 MHz | |||||
| User I/Os | 97 pins | 97 pins | 97 pins |