Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196220-LFEC3E-4FN25
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 160
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Part Status: Obsolete(EOL)
Family Name: EC3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P250L-FG256YI; A3P250L-1FGG256Y; A3P250L-FG256Y;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC FPGA 160 I/O 256FBGA Product overview: LFEC3E-4FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-4FN256C can be used for catalog matching and distributor lookup.
IC FPGA 160 I/O 256FBGA
EC Field Programmable Gate Array (FPGA) IC 160 56320 3100 256-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196220-LFEC3E-4FN256C | 696-LFEC3E-4FN256C | LFEC3E-4FN256C | LFEC3E-4FN256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-4FN256C | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | |
| System Gates | 3100 |