FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free Product overview: LFEC3E-3TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3TN100C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 67 56320 3100 100-LQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196219-LFEC3E-3TN10
Mounting Style: SMD
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC3
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 67
Supply Voltage (V): 1.14V ~ 1.26V
EC Field Programmable Gate Array (FPGA) IC 67 56320 3100 100-LQFP
IC FPGA 67 I/O 100TQFP
IC FPGA 67 I/O 100TQFP
FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC3E-3TN100C | LFEC3E-3TN100C-ND | 1196219-LFEC3E-3TN100C | LFEC3E-3TN100C | LFEC3E-3TN100C | LFEC3E-3TN100C | 477-LFEC3E-3TN100C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3TN100C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free |
| System Gates | 10200 | 10200 | |||||
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | 3100 | 3100 | ||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 340 MHz | 340 MHz | |||||
| User I/Os | 67 pins | 67 pins | 67 pins | 100 pins |