Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFEC3E-3QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3QN208C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196218-LFEC3E-3QN20
Mounting Style: SMD
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC3
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
The number of I/O: 145
Supply Voltage (V): 1.14V ~ 1.26V
EC Field Programmable Gate Array (FPGA) IC 145 56320 3100 208-BFQFP
EC Field Programmable Gate Array (FPGA) IC 145 56320 3100 208-BFQFP
IC FPGA 145 I/O 208QFP
IC FPGA 145 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC3E-3QN208C | 1196218-LFEC3E-3QN208C | 220-1774-ND | LFEC3E-3QN208C | LFEC3E-3QN208C | LFEC3E-3QN208C |
| Product Name | 420MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3QN208C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 | 3100 | ||
| Package Type | Other; PQFP | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | ||
| Internal Frequency | 340 MHz | |||||
| User I/Os | 97 pins | 145 pins | 145 pins |