IC FPGA 496 I/O 672FPBGA Product overview: LFEC33E-3FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-3FN672C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 496 434176 32800 672-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196214-LFEC33E-3FN6
Mounting Style: SMD
Number of Logic Elements/Cells: 32800
Total RAM Bits: 434176
Categories: Integrated Circuits
Supplier Device Package: 672-FPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 672-BBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC33
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 496
Supply Voltage (V): 1.14V ~ 1.26V
IC FPGA 496 I/O 672FPBGA
IC FPGA 496 I/O 672FPBGA
FPGA LatticeEC Family 32800 Cells 340MHz 130nm Technology 1.2V 672-Pin FBGA
EC Field Programmable Gate Array (FPGA) IC 496 434176 32800 672-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC33E-3FN672C | LFEC33E-3FN672C-ND | 1196214-LFEC33E-3FN672C | LFEC33E-3FN672C | LFEC33E-3FN672C | 477-LFEC33E-3FN672C | LFEC33E-3FN672C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3FN672C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA LatticeEC Family 32800 Cells 340MHz 130nm Technology 1.2V 672-Pin FBGA | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 32800 | 32800 | 32800 | 32800 | 32800 | ||
| Internal Frequency | 340 MHz | 340 MHz | |||||
| User I/Os | 496 pins | 496 pins | 672 pins | 496 pins | |||
| Operating Temperature | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |