Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFEC33E-3F672C

Description
Field Programmable Gate Array, 4096 CLBs, 420MHz, 32800-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC33E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-3F672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 4096 CLBs, 420MHz, 32800-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC33E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-3F672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFEC33E-3F672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFEC33E-3F672C
420MHz FPGA Programmable Logic Device 696-LFEC33E-3F672C
Field Programmable Gate Array, 4096 CLBs, 420MHz, 32800-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC33E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-3F672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4096 CLBs, 420MHz, 32800-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC33E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-3F672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C - 1052418-LFEC33E-3F672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C
1052418-LFEC33E-3F672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C 1052418-LFEC33E-3F672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052418-LFEC33E-3F67 2C Mounting: SMD (SMT) Number of I/O: 496 Number of Logic Elements/Cells: 32800 Total RAM Bits: 434176 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1052418-LFEC33E-3F672C
Mounting: SMD (SMT)
Number of I/O: 496
Number of Logic Elements/Cells: 32800
Total RAM Bits: 434176
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC33E-3F672C
Embedded - FPGAs (Field Programmable Gate Array) LFEC33E-3F672C
IC FPGA 496 I/O 672FPBGA

IC FPGA 496 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC33E-3F672C
FPGAs (Field Programmable Gate Array) LFEC33E-3F672C
EC Field Programmable Gate Array (FPGA) IC 496 434176 32800 672-BBGA

EC Field Programmable Gate Array (FPGA) IC 496 434176 32800 672-BBGA

Buy Now Datasheet
IC FPGA 496 I/O 672FPBGA - 477-LFEC33E-3F672C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 496 I/O 672FPBGA
477-LFEC33E-3F672C
IC FPGA 496 I/O 672FPBGA 477-LFEC33E-3F672C
IC FPGA 496 I/O 672FPBGA

IC FPGA 496 I/O 672FPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFEC33E-3F672C 1052418-LFEC33E-3F672C LFEC33E-3F672C LFEC33E-3F672C 477-LFEC33E-3F672C
Product Name 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-3F672C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 496 I/O 672FPBGA
System Gates 32800
Logic Cells / Logic Blocks 32800 32800 32800 32800 32800
Internal Frequency 340 MHz 340 MHz
User I/Os 496 pins 496 pins 496 pins 672 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details