EC Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA
IC FPGA 360 I/O 484FBGA
IC FPGA 360 I/O 484FBGA
EC Field Programmable Gate Array (FPGA) IC 360 434176 19700 484-BBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFEC20E-4F484C-ND | LFEC20E-4F484C | LFEC20E-4F484C | LFEC20E-4F484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 19700 | 19700 |