Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714833-LFEC20E-3FN67
Mounting Style: SMD
Number of Logic Elements/Cells: 19700
Total RAM Bits: 434176
Categories: Integrated Circuits
Supplier Device Package: 672-FPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC20
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 400
Supply Voltage (V): 1.14V ~ 1.26V
EC Field Programmable Gate Array (FPGA) IC 400 434176 19700 672-BBGA
IC FPGA 400 I/O 672FPBGA Product overview: LFEC20E-3FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC20E-3FN672C can be used for catalog matching and distributor lookup.
IC FPGA 400 I/O 672FPBGA
EC Field Programmable Gate Array (FPGA) IC 400 434176 19700 672-BBGA
IC FPGA 400 I/O 672FPBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 714833-LFEC20E-3FN672C | LFEC20E-3FN672C-ND | 696-LFEC20E-3FN672C | LFEC20E-3FN672C | LFEC20E-3FN672C | LFEC20E-3FN672C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3FN672C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 19700 | 19700 | 19700 | 19700 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||||
| Pins | 672 |