Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFEC20E-3F672C

Description
Field Programmable Gate Array, 2464 CLBs, 420MHz, 19700-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC20E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC20E-3F672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 2464 CLBs, 420MHz, 19700-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC20E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC20E-3F672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFEC20E-3F672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFEC20E-3F672C
420MHz FPGA Programmable Logic Device 696-LFEC20E-3F672C
Field Programmable Gate Array, 2464 CLBs, 420MHz, 19700-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC20E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC20E-3F672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2464 CLBs, 420MHz, 19700-Cell, PBGA672, 27 X 27 MM, 1 MM PITCH, PLASTIC, FPBGA-672 Product overview: LFEC20E-3F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC20E-3F672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C - 1196213-LFEC20E-3F672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C
1196213-LFEC20E-3F672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C 1196213-LFEC20E-3F672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196213-LFEC20E-3F67 2C Series: EC Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 400 Number of Logic Elements/Cells: 19700 Total RAM Bits: 434176 Part Status: Obsolete(EOL) Family Name: LFEC20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX20-11FFG672C; Introduction Date: June 25, 2004 ECCN: 3A001.a.7.a Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196213-LFEC20E-3F672C
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 400
Number of Logic Elements/Cells: 19700
Total RAM Bits: 434176
Part Status: Obsolete(EOL)
Family Name: LFEC20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX20-11FFG672C;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC20E-3F672C
FPGAs (Field Programmable Gate Array) LFEC20E-3F672C
EC Field Programmable Gate Array (FPGA) IC 400 434176 19700 672-BBGA

EC Field Programmable Gate Array (FPGA) IC 400 434176 19700 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC20E-3F672C
Embedded - FPGAs (Field Programmable Gate Array) LFEC20E-3F672C
IC FPGA 400 I/O 672FPBGA

IC FPGA 400 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFEC20E-3F672C 1196213-LFEC20E-3F672C LFEC20E-3F672C LFEC20E-3F672C
Product Name 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC20E-3F672C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 19700
Logic Cells / Logic Blocks 19700 19700 19700 19700
Internal Frequency 340 MHz
User I/Os 400 pins 400 pins 400 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details