EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP
IC FPGA 112 I/O 208QFP
IC FPGA 112 I/O 208QFP
EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFEC1E-5QN208C-ND | LFEC1E-5QN208C | LFEC1E-5QN208C | LFEC1E-5QN208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Pins | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 1500 | 1500 |