FPGA - Field Programmable Gate Array 1.5K LUTs Pb-Free Product overview: LFEC1E-4TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-4TN100C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922983-LFEC1E-4TN100
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 67 18432 1500 100-LQFP
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 67
Part Status: Obsolete
Family Name: LFEC1
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1771, LFEC1E-4TN100C-ND, LFEC1E4TN100C
EC Field Programmable Gate Array (FPGA) IC 67 18432 1500 100-LQFP
EC Field Programmable Gate Array (FPGA) IC 67 18432 1500 100-LQFP
IC FPGA 67 I/O 100TQFP
IC FPGA 67 I/O 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC1E-4TN100C | 922983-LFEC1E-4TN100C | 220-1771-ND | LFEC1E-4TN100C | LFEC1E-4TN100C | LFEC1E-4TN100C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-4TN100C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10200 | |||||
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | |||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | |
| Internal Frequency | 378 MHz | |||||
| User I/Os | 97 pins | 67 pins | 67 pins |