IC FPGA 97 I/O 144TQFP Product overview: LFEC1E-4T144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-4T144C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148749-LFEC1E-4T144
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EC
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 97
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LFEC1E4T144C;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFEC1
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
IC FPGA 97 I/O 144TQFP
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
IC FPGA 97 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC1E-4T144C | 1148749-LFEC1E-4T144C | LFEC1E-4T144C-ND | LFEC1E-4T144C | LFEC1E-4T144C | LFEC1E-4T144C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1500 | |||||
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | 1500 | ||
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Internal Frequency | 378 MHz | |||||
| User I/Os | 97 pins | 97 pins | 97 pins |